TE Connectivity Single Phase Filters 800915-SF

Description
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .04 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .07 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .04 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .07 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800915-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800915-SF
Single Phase Filters 800915-SF
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .04 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .07 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .065 KG  [.144 LB ]

Dimensions


  • Product Height : 24.3 MM  [.95 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 32.5 MM  [1.27 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Capacitance Cy1 : .47
  • Current Rating (AMP) : 6
  • Inductance L1 (MICHEN) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .04
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .07
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Litz Wire
  • Output Termination Type : Litz Wire

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800915-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094329 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609967-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
Power Line Filter Modules - CCM1635-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
3-Phase Filters - 1-1609967-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 16 amps
View Details