Body Features Product Weight : 40 G [1.41 OZ ]
Dimensions Product Height : 20 MM [.78 INCH ] Product Length : 40.9 MM [1.61 INCH ] Product Width : 27.9 MM [1.09 INCH ]
Electrical Characteristics Capacitance Cx1 : 47 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 4.65 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II
Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON, PCB Terminal
Body Features
- Product Weight : 40 G [1.41 OZ ]
Dimensions
- Product Height : 20 MM [.78 INCH ]
- Product Length : 40.9 MM [1.61 INCH ]
- Product Width : 27.9 MM [1.09 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 47
- Current Rating (Max) (AMP) : 1
- Inductance L1 (MICHEN) : 4.65
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
- Overvoltage Category : II
Industry Standards
- Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Type : IEC Inlet Filter
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON, PCB Terminal