TE Connectivity Single Phase Filters 800738-SF

Description
Body Features Product Weight : .113 KG  [.25 LB ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 50.5 MM  [1.98 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .113 KG  [.25 LB ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 50.5 MM  [1.98 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800738-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800738-SF
Single Phase Filters 800738-SF
Body Features Product Weight : .113 KG  [.25 LB ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 50.5 MM  [1.98 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .113 KG  [.25 LB ]

Dimensions


  • Product Height : 29.3 MM  [1.15 INCH ]
  • Product Length : 50.5 MM  [1.98 INCH ]
  • Product Width : 44.5 MM  [1.75 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .22
  • Current Rating (AMP) : 3
  • Inductance L1 (MICHEN) : 2.5
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800738-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660153 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity - 86R9379 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
3-Phase Filters - 1-1609967-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 25 amps
View Details