TE Connectivity Single Phase Filters 800491-SF

Description
Body Features Product Weight : 5.6 KG  [12.346 LB ] Dimensions Product Height : 130 MM  [5.11 INCH ] Product Length : 428 MM  [16.85 INCH ] Product Width : 170 MM  [6.69 INCH ] Electrical Characteristics Current Rating (AMP) : 80 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 5.6 KG  [12.346 LB ] Dimensions Product Height : 130 MM  [5.11 INCH ] Product Length : 428 MM  [16.85 INCH ] Product Width : 170 MM  [6.69 INCH ] Electrical Characteristics Current Rating (AMP) : 80 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800491-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800491-SF
Single Phase Filters 800491-SF
Body Features Product Weight : 5.6 KG  [12.346 LB ] Dimensions Product Height : 130 MM  [5.11 INCH ] Product Length : 428 MM  [16.85 INCH ] Product Width : 170 MM  [6.69 INCH ] Electrical Characteristics Current Rating (AMP) : 80 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 5.6 KG  [12.346 LB ]

Dimensions


  • Product Height : 130 MM  [5.11 INCH ]
  • Product Length : 428 MM  [16.85 INCH ]
  • Product Width : 170 MM  [6.69 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 80
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4
  • Operating Voltage (VAC) : 520
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800491-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details
2 suppliers
Power Line Filters - 2094294 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8387 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details