TE Connectivity Two-Phase Filter; Filter Applications Corcom Te Connectivity 15EMC1

Description
TWO-PHASE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
TWO-PHASE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Phase Filter; Filter Applications Corcom Te Connectivity - 09J4727 - Newark, An Avnet Company
Chicago, IL, United States
Two-Phase Filter; Filter Applications Corcom Te Connectivity
09J4727
Two-Phase Filter; Filter Applications Corcom Te Connectivity 09J4727
TWO-PHASE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

TWO-PHASE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 09J4727
Product Name Two-Phase Filter; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filter Modules - 174-10KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers