Body Features Product Weight : 2 KG [4.41 LB ]
Dimensions Product Height : 50 MM [1.96 INCH ] Product Length : 250 MM [9.84 INCH ] Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 2.5 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 5.5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .44 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : IEC Output Termination Type : FASTON
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Product Weight : 2 KG [4.41 LB ]
Dimensions
- Product Height : 50 MM [1.96 INCH ]
- Product Length : 250 MM [9.84 INCH ]
- Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1
- Capacitance Cy1 : 2.5
- Current Rating (AMP) : 6
- Inductance L1 (MICHEN) : 5.5
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .44
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : IEC
- Output Termination Type : FASTON
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]