TE Connectivity Single Phase Filters 800403-SF

Description
Body Features Product Weight : 2.3 KG  [5.071 LB ] Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 2.5 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : 9.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .44 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : IEC Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 2.3 KG  [5.071 LB ] Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 2.5 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : 9.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .44 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : IEC Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800403-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800403-SF
Single Phase Filters 800403-SF
Body Features Product Weight : 2.3 KG  [5.071 LB ] Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 2.5 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : 9.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .44 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : IEC Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Product Weight : 2.3 KG  [5.071 LB ]

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 250 MM  [9.84 INCH ]
  • Product Width : 80 MM  [3.14 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Capacitance Cy1 : 2.5
  • Current Rating (AMP) : 10
  • Inductance L1 (MICHEN) : 9.4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .44
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : IEC
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800403-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10AFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-100KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filters - 2871233 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details