TE Connectivity Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity 10VT1

Description
RFI POWER LINE FILTER, 10A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity
52K3874
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity 52K3874
RFI POWER LINE FILTER, 10A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3874
Product Name Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678297 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
IEC Filters - 1889503 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers