TE Connectivity Inlet Filters 800349-SF

Description
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800349-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800349-SF
Inlet Filters 800349-SF
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 90 G  [3.17 OZ ]

Dimensions


  • Product Height : 48.8 MM  [1.92 INCH ]
  • Product Length : 59.7 MM  [2.35 INCH ]
  • Product Width : 28.5 MM  [1.12 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cy1 : 2.2
  • Current Rating (Max) (AMP) : 4
  • Inductance L1 (MICHEN) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800349-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094459 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-2405077-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1670-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details