TE Connectivity Power Line Filter Modules 10EH1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1670-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1670-ND
Power Line Filter Modules CCM1670-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity - 52K4465 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity
52K4465
Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity 52K4465
RFI POWER LINE FILTER, 10A, 5UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 5UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1670-ND 52K4465
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678399 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-110-819-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers