Body Features Product Weight : 210 G [7.4 OZ ]
Configuration Features Fuse Options : Dual
Dimensions Product Height : 50 MM [1.96 INCH ] Product Length : 89 MM [3.5 INCH ] Product Width : 65 MM [2.55 INCH ]
Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cx2 : 100 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .6 Input Voltage Selection : Dual AC Voltage (SMPS) Overvoltage Category : II
Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 210 G [7.4 OZ ]
Configuration Features
Dimensions
- Product Height : 50 MM [1.96 INCH ]
- Product Length : 89 MM [3.5 INCH ]
- Product Width : 65 MM [2.55 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 220
- Capacitance Cx2 : 100
- Capacitance Cy1 : 4.7
- Current Rating (Max) (AMP) : 10
- Inductance L1 (MICHEN) : .6
- Input Voltage Selection : Dual AC Voltage (SMPS)
- Overvoltage Category : II
Industry Standards
- Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Switch Type : DPST
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON