TE Connectivity Inlet Filters 800308-SF

Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 2.5 Inductance L1 (MICHEN) : 2 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 2.5 Inductance L1 (MICHEN) : 2 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800308-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800308-SF
Inlet Filters 800308-SF
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 2.5 Inductance L1 (MICHEN) : 2 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 98.5 MM  [3.87 INCH ]
  • Product Width : 65 MM  [2.55 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cy1 : 3.3
  • Current Rating (Max) (AMP) : 2.5
  • Inductance L1 (MICHEN) : 2
  • Input Voltage Selection : Dual AC Voltage (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800308-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2285-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Connector Type Corcom Te Connectivity - 16AC0535 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 174-100KESS10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers