TE Connectivity Single Phase Filters 800294-SF

Description
Body Features Product Weight : .575 KG  [1.268 LB ] Dimensions Product Height : 51 MM  [2 INCH ] Product Length : 152 MM  [5.98 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 1.5 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 420 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .575 KG  [1.268 LB ] Dimensions Product Height : 51 MM  [2 INCH ] Product Length : 152 MM  [5.98 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 1.5 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 420 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800294-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800294-SF
Single Phase Filters 800294-SF
Body Features Product Weight : .575 KG  [1.268 LB ] Dimensions Product Height : 51 MM  [2 INCH ] Product Length : 152 MM  [5.98 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 1.5 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 420 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Product Weight : .575 KG  [1.268 LB ]

Dimensions


  • Product Height : 51 MM  [2 INCH ]
  • Product Length : 152 MM  [5.98 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cy1 : 1.5
  • Current Rating (AMP) : 6
  • Inductance L1 (MICHEN) : 3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 420
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800294-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1863635 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-2405080-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Power Line Filter Modules - 174-10KEPS10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Corcom Te Connectivity - 17R4243 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details