Body Features Product Weight : 55 G [1.94 OZ ]
Configuration Features Fuse Options : Dual
Dimensions Product Height : 58 MM [2.28 INCH ] Product Length : 56.5 MM [2.22 INCH ] Product Width : 32 MM [1.25 INCH ]
Electrical Characteristics Capacitance Cx1 : 4.7 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 2 Inductance L1 (MICHEN) : .7 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II
Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 55 G [1.94 OZ ]
Configuration Features
Dimensions
- Product Height : 58 MM [2.28 INCH ]
- Product Length : 56.5 MM [2.22 INCH ]
- Product Width : 32 MM [1.25 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 4.7
- Capacitance Cy1 : 2.2
- Current Rating (Max) (AMP) : 2
- Inductance L1 (MICHEN) : .7
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
- Overvoltage Category : II
Industry Standards
- Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Switch Type : DPST
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON