TE Connectivity PCB EMC Filters 800105-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 19.5 MM  [.76 INCH ] Product Length : 36 MM  [1.41 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 19.5 MM  [.76 INCH ] Product Length : 36 MM  [1.41 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB EMC Filters - 800105-SF - TE Connectivity
Berwyn, PA, United States
PCB EMC Filters
800105-SF
PCB EMC Filters 800105-SF
Body Features Product Orientation : Horizontal Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 19.5 MM  [.76 INCH ] Product Length : 36 MM  [1.41 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 40 G  [1.41 OZ ]

Dimensions


  • Product Height : 19.5 MM  [.76 INCH ]
  • Product Length : 36 MM  [1.41 INCH ]
  • Product Width : 31 MM  [1.22 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 3
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800105-SF
Product Name PCB EMC Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150KEHD10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-1609998-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 200 amps
View Details
Power Line Filter Modules - 174-125KEMS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers