TE Connectivity Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity 15CBS1

Description
INLET, IEC, CORCOM, SNAP-IN; Product Range:C Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet
Description
INLET, IEC, CORCOM, SNAP-IN; Product Range:C Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity - 23T1712 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity
23T1712
Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity 23T1712
INLET, IEC, CORCOM, SNAP-IN; Product Range:C Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

INLET, IEC, CORCOM, SNAP-IN; Product Range:C Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23T1712
Product Name Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1484-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multi-Function Inlet Filters - 1-6609001-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details