TE Connectivity Single Phase Filters 800088-SF

Description
Body Features Product Weight : .38 KG  [.838 LB ] Dimensions Product Height : 50.5 MM  [1.98 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 55 MM  [2.16 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .1 Operating Voltage (VAC) : 440 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .38 KG  [.838 LB ] Dimensions Product Height : 50.5 MM  [1.98 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 55 MM  [2.16 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .1 Operating Voltage (VAC) : 440 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800088-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800088-SF
Single Phase Filters 800088-SF
Body Features Product Weight : .38 KG  [.838 LB ] Dimensions Product Height : 50.5 MM  [1.98 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 55 MM  [2.16 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .1 Operating Voltage (VAC) : 440 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .38 KG  [.838 LB ]

Dimensions


  • Product Height : 50.5 MM  [1.98 INCH ]
  • Product Length : 120 MM  [4.72 INCH ]
  • Product Width : 55 MM  [2.16 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .1
  • Operating Voltage (VAC) : 440
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800088-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609008-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3-Phase Filters - 1-1609998-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 200 amps
View Details
Power Line Filter Modules - 174-150KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filters - 2871241 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details