TE Connectivity Power Line Filter Modules 150KEPS10ABSW

Description
Three Phase (Wye) EMC/EMI Line Filter 150A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 150A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-150KEPS10ABSW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-150KEPS10ABSW-ND
Power Line Filter Modules 174-150KEPS10ABSW-ND
Three Phase (Wye) EMC/EMI Line Filter 150A 440VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 150A 440VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4224 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4224
Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4224
POWER LINE FILTER, 3 PHASE, 150A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 150A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-150KEPS10ABSW-ND 82AH4224
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details