TE Connectivity Feedthrough EMC Filters 800022-SF

Description
Body Features Product Weight : 15 G  [.52 OZ ] Dimensions Product Height : 16.85 MM  [.66 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 16.85 MM  [.66 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 15 G  [.52 OZ ] Dimensions Product Height : 16.85 MM  [.66 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 16.85 MM  [.66 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough EMC Filters - 800022-SF - TE Connectivity
Berwyn, PA, United States
Feedthrough EMC Filters
800022-SF
Feedthrough EMC Filters 800022-SF
Body Features Product Weight : 15 G  [.52 OZ ] Dimensions Product Height : 16.85 MM  [.66 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 16.85 MM  [.66 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 15 G  [.52 OZ ]

Dimensions


  • Product Height : 16.85 MM  [.66 INCH ]
  • Product Length : 57 MM  [2.24 INCH ]
  • Product Width : 16.85 MM  [.66 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 10
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21
  • Operating Voltage (Max) (VDC) : 1000

Industry Standards


  • IP Rating : IP00
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Other


  • Capacitor Class : Y2

Product Type Features


  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800022-SF
Product Name Feedthrough EMC Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3-Phase Filters - 1-1609968-6 - TE Connectivity
Specs
Filter Type Three Phase
Rated Current 36 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-2405080-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers