TE Connectivity 600V Electronic Connector 8-968973-1

Description
15 Pos Wire-to-Wire Receptacle, Signal, 600V, IP67, PBT Product overview: 8-968973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968973-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15 Pos Wire-to-Wire Receptacle, Signal, 600V, IP67, PBT Product overview: 8-968973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968973-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
340-8-968973-1
600V Electronic Connector 340-8-968973-1
15 Pos Wire-to-Wire Receptacle, Signal, 600V, IP67, PBT Product overview: 8-968973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968973-1 can be used for catalog matching and distributor lookup.

15 Pos Wire-to-Wire Receptacle, Signal, 600V, IP67, PBT Product overview: 8-968973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968973-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6812650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6812650P
Wire Housings & Plugs 6812650P
TE Connectivity 8-968973-1

TE Connectivity 8-968973-1

Supplier's Site
Wire Housings & Plugs - 6812650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6812650
Wire Housings & Plugs 6812650
TE Connectivity 8-968973-1

TE Connectivity 8-968973-1

Supplier's Site
Wire Housings & Plugs - 1641013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641013
Wire Housings & Plugs 1641013
TE Connectivity 8-968973-1

TE Connectivity 8-968973-1

Supplier's Site
Rectangular Connector Housings - A106569-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106569-ND
Rectangular Connector Housings A106569-ND
"15 Rectangular Connectors - Housings Receptacle Purple 0.197"" (5.00mm)"

"15 Rectangular Connectors - Housings Receptacle Purple 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365637-8-968973-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365637-8-968973-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365637-8-968973-1
Win Source Part Number: 1365637-8-968973-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 100°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 968973 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Purple Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 15 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1365637-8-968973-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: MCP
Package: Bulk
Product Status: Active
Base Product Number: 968973
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Purple
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 15
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
8-968973-1
Automotive Connectors 8-968973-1
MCP2.8 GEH 15P

MCP2.8 GEH 15P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
8-968973-1
Automotive Connectors 8-968973-1
Automotive Connectors

Automotive Connectors

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
8-968973-1
Connectors >> Rectangular Connectors Housings 8-968973-1
5mm 3x5P 5 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

5mm 3x5P 5 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Mcp2.8 Housing,15Pos,with Secondary Locking Device,bulk Rohs Compliant Amp - Te Connectivity - 96AC7113 - Newark, An Avnet Company
Chicago, IL, United States
Mcp2.8 Housing,15Pos,with Secondary Locking Device,bulk Rohs Compliant Amp - Te Connectivity
96AC7113
Mcp2.8 Housing,15Pos,with Secondary Locking Device,bulk Rohs Compliant Amp - Te Connectivity 96AC7113
MCP2.8 HOUSING,15POS,WITH SECONDARY LOCKING DEVICE,BULK ROHS COMPLIANT: YES

MCP2.8 HOUSING,15POS,WITH SECONDARY LOCKING DEVICE,BULK ROHS COMPLIANT: YES

Supplier's Site
TE CONNECTIVITY 8-968973-1 Connector Housing, MCP 2.8 Series, Receptacle, 15 Ways, 5 mm, MCP2.8 Series Contacts - 795-8-968973-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 8-968973-1 Connector Housing, MCP 2.8 Series, Receptacle, 15 Ways, 5 mm, MCP2.8 Series Contacts
795-8-968973-1
TE CONNECTIVITY 8-968973-1 Connector Housing, MCP 2.8 Series, Receptacle, 15 Ways, 5 mm, MCP2.8 Series Contacts 795-8-968973-1
TE CONNECTIVITY 8-968973-1 Connector Housing, MCP 2.8 Series, Receptacle, 15 Ways, 5 mm, MCP2.8 Series Contacts

TE CONNECTIVITY 8-968973-1 Connector Housing, MCP 2.8 Series, Receptacle, 15 Ways, 5 mm, MCP2.8 Series Contacts

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-8-968973-1 6812650P 6812650 A106569-ND 1365637-8-968973-1 8-968973-1 8-968973-1 96AC7113 795-8-968973-1
Product Name 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Connectors >> Rectangular Connectors Housings Mcp2.8 Housing,15Pos,with Secondary Locking Device,bulk Rohs Compliant Amp - Te Connectivity TE CONNECTIVITY 8-968973-1 Connector Housing, MCP 2.8 Series, Receptacle, 15 Ways, 5 mm, MCP2.8 Series Contacts
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products