TE Connectivity Toggle Switches 2493903-6

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2493903-6 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2493903-6
Toggle Switches 2493903-6
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Power Toggle Switch Toggle Style : Baton

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32-32
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 12
  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Screw Terminal
  • Switch Type : Power Toggle Switch
  • Toggle Style : Baton
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 2493903-6
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switch - 19132421 - Radwell International
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw
View Details
Toggle Switches - 450-07-1-2-13910-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details