TE Connectivity Toggle Switches 1520120-1

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 21.06 MM  [.829 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 21.06 MM  [.829 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1520120-1 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1520120-1
Toggle Switches 1520120-1
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 21.06 MM  [.829 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32-32
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Operating Function : On Off

Dimensions


  • Bushing Length : 11.91 MM  [.469 INCH ]
  • Toggle Length : 21.06 MM  [.829 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Screw Terminal
  • Switch Type : Power Toggle
  • Toggle Style : Baton
Buy Now
Swedesboro, NJ, United States
Rocker & Toggle Switches
1520120-1
Rocker & Toggle Switches 1520120-1
20 AMP TOGGLE

20 AMP TOGGLE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 1520120-1 1520120-1
Product Name Toggle Switches Rocker & Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267087-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 1-1825143-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switches - 2585-08-1-1-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details