TE Connectivity Terminals - Spade Connectors 8-53175-1

Description
CONN SPADE TERM 16-22AWG #4
Request a Quote Datasheet
Description
CONN SPADE TERM 16-22AWG #4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 8-53175-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
8-53175-1-ND
Terminals - Spade Connectors 8-53175-1-ND
CONN SPADE TERM 16-22AWG #4

CONN SPADE TERM 16-22AWG #4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-53175-1
Terminals 8-53175-1
Terminals SOLIS SP SPD 22 16 COM 22-18MIL4

Terminals SOLIS SP SPD 22 16 COM 22-18MIL4

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8-53175-1-ND 8-53175-1
Product Name Terminals - Spade Connectors Terminals
Terminal Type Fork Terminal; Spring, Snap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details