TE Connectivity Splices 8-36906-3

Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : 4.622 G  [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 21.01 MM  [.827 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 20 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : 4.622 G  [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 21.01 MM  [.827 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 20 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-36906-3 - TE Connectivity
Berwyn, PA, United States
Splices
8-36906-3
Splices 8-36906-3
Body Features Splice Features : Sight Hole Terminal & Contact Weight : 4.622 G  [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 21.01 MM  [.827 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 20 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole
  • Terminal & Contact Weight : 4.622 G  [.16 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Outside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 21.01 MM  [.827 INCH ]
  • Terminal Material Thickness : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 20

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A136818-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136818-ND
Terminals - Wire Splice Connectors A136818-ND
CONN SPLICE 8 AWG CRIMP

CONN SPLICE 8 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-36906-3 A136818-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details