TE Connectivity 300V Electronic Connector 8-36150-1

Description
Ring Terminal, Crimp, 16-22AWG, Copper/Tin, Red, 300V Product overview: 8-36150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-36150-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, Crimp, 16-22AWG, Copper/Tin, Red, 300V Product overview: 8-36150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-36150-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-8-36150-1
300V Electronic Connector 392-8-36150-1
Ring Terminal, Crimp, 16-22AWG, Copper/Tin, Red, 300V Product overview: 8-36150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-36150-1 can be used for catalog matching and distributor lookup.

Ring Terminal, Crimp, 16-22AWG, Copper/Tin, Red, 300V Product overview: 8-36150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-36150-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1041176-8-36150-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1041176-8-36150-1
Connectors, Interconnects - Terminals - Ring Connectors 1041176-8-36150-1
Win Source Part Number: 1041176-8-36150-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.218" (5.54mm) Length - Overall: 0.672" (17.07mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 36154; 36152; 36151; 8-34541-1; 696422-5; 696422-3; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8361501,8-36150-1-ND ,A136812,-8-36150-1- SI Base Product Number: 36150

Win Source Part Number: 1041176-8-36150-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 100
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.218" (5.54mm)
Length - Overall: 0.672" (17.07mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 36154; 36152; 36151; 8-34541-1; 696422-5; 696422-3;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 8361501,8-36150-1-ND,A136812,-8-36150-1-SI
Base Product Number: 36150

Buy Now Datasheet
Ring Connectors - A136812-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136812-ND
Ring Connectors A136812-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring, #6 Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 96F7715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #6 Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
96F7715
Terminal, Ring, #6 Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 96F7715
TERMINAL, RING, #6 STUD, CRIMP, RED, 22-16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, #6 STUD, CRIMP, RED, 22-16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-8-36150-1 1041176-8-36150-1 A136812-ND 96F7715
Product Name 300V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring, #6 Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers