TE Connectivity Connector Hardware, Mounts, Locks & Retainers 8-353294-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 36 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 36 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 8-353294-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
8-353294-6
Connector Hardware, Mounts, Locks & Retainers 8-353294-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 36 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 36

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-353294-6
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers