TE Connectivity Ring Terminals 8-34125-1

Description
Body Features Product Weight (G) : .865 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 21.72 MM  [.885 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .865 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 21.72 MM  [.885 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 8-34125-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
8-34125-1
Ring Terminals 8-34125-1
Body Features Product Weight (G) : .865 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 21.72 MM  [.885 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Product Weight (G) : .865

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.16 MM  [.085 INCH ]
  • Product Length : 21.72 MM  [.885 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A136779-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136779-ND
Terminals - Ring Connectors A136779-ND
CONN RING CIRC 14-16AWG #5/16

CONN RING CIRC 14-16AWG #5/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-34125-1 A136779-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details