TE Connectivity Spade Terminals 8-34117-5

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 17.4 MM  [.685 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 17.4 MM  [.685 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 8-34117-5 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
8-34117-5
Spade Terminals 8-34117-5
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 17.4 MM  [.685 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 17.4 MM  [.685 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 200

Product Type Features


  • Sealable : No
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136776-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136776-ND
Terminals - Spade Connectors A136776-ND
CONN SPADE TERM 16-22AWG #8

CONN SPADE TERM 16-22AWG #8

Buy Now Datasheet
SOLIS,8,SPD22-16COMM22-18MIL - 8-34117-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLIS,8,SPD22-16COMM22-18MIL
8-34117-5
SOLIS,8,SPD22-16COMM22-18MIL 8-34117-5
SOLIS,8,SPD22-16COMM 22-18MIL

SOLIS,8,SPD22-16COMM22-18MIL

Buy Now
Sheung Wan, Hong Kong
Terminals
8-34117-5
Terminals 8-34117-5
Terminals SOLIS 8 SPD22 16COM 22-18MIL

Terminals SOLIS 8 SPD22 16COM 22-18MIL

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp; Product Range Amp Te Connectivity - 96F7988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp; Product Range Amp Te Connectivity
96F7988
Terminal, Spade/fork, #8, Crimp; Product Range Amp Te Connectivity 96F7988
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:SOLISTRAND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:SOLISTRAND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 8-34117-5 A136776-ND 8-34117-5 8-34117-5 96F7988
Product Name Spade Terminals Terminals - Spade Connectors SOLIS,8,SPD22-16COMM22-18MIL Terminals Terminal, Spade/fork, #8, Crimp; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details