TE Connectivity Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity 8-338728-2

Description
WTB CONNECTOR, HEADER, 12POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
WTB CONNECTOR, HEADER, 12POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity - 32AH7471 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity
32AH7471
Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity 32AH7471
WTB CONNECTOR, HEADER, 12POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 12POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity - 18AH0502 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity
18AH0502
Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity 18AH0502
WTB CONNECTOR, HEADER, 12POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 12POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32AH7471
Product Name Wtb Connector, Header, 12Pos, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details