TE Connectivity Ring Connectors 8-33471-2

Description
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 8-33471-2-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
8-33471-2-ND
Ring Connectors 8-33471-2-ND
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity - 96F7778 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
96F7778
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity 96F7778
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8-33471-2-ND 96F7778
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details