TE Connectivity Terminals - Ring Connectors 8-33471-2

Description
CONN RING CIRC 4AWG #3/8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 4AWG #3/8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 8-33471-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
8-33471-2-ND
Terminals - Ring Connectors 8-33471-2-ND
CONN RING CIRC 4AWG #3/8 CRIMP

CONN RING CIRC 4AWG #3/8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-33471-2
Terminals 8-33471-2
Terminals TERM SOLIS R 4 3/8 TERM SOLIS R 4 3/8

Terminals TERM SOLIS R 4 3/8 TERM SOLIS R 4 3/8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8-33471-2-ND 8-33471-2
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details