TE Connectivity
Terminals
8-328527-1
Description
TERMINAL,PG R 16-14 8
Request a Quote
Email Supplier
Description
TERMINAL,PG R 16-14 8
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
8-328527-1 |
8-328527-1 |
|
Product Name
|
Terminals |
Terminals |
|
Termination Options
|
TERMINAL
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
H0.75/8-D
North American
18 AWG
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Mounting Options
PCB
# of Contacts
10
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers