TE Connectivity Spade Terminals 8-325150-2

Description
Body Features Terminal & Contact Weight : 2.293 G  [.081 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 26.82 MM  [1.056 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.293 G  [.081 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 26.82 MM  [1.056 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 8-325150-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
8-325150-2
Spade Terminals 8-325150-2
Body Features Terminal & Contact Weight : 2.293 G  [.081 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 26.82 MM  [1.056 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.293 G  [.081 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Flange Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 26.82 MM  [1.056 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136735-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136735-ND
Terminals - Spade Connectors A136735-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Amp Te Connectivity - 96F7148 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Amp Te Connectivity
96F7148
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Amp Te Connectivity 96F7148
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:PIDG Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:PIDG Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8-325150-2 A136735-ND 96F7148
Product Name Spade Terminals Terminals - Spade Connectors Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details