TE Connectivity Knife Disconnects 8-32448-1

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 8-32448-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
8-32448-1
Knife Disconnects 8-32448-1
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (KCMIL) : 2.05 - 5.18

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Knife Connectors - A122665-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A122665-ND
Terminals - Knife Connectors A122665-ND
CONN KNIFE TERM 14-16 AWG BLUE

CONN KNIFE TERM 14-16 AWG BLUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-32448-1 A122665-ND
Product Name Knife Disconnects Terminals - Knife Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details