TE Connectivity Terminals - Ring Connectors 8-321890-1

Description
CONN RING CIRC 16-22AWG #8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 16-22AWG #8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 8-321890-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
8-321890-1-ND
Terminals - Ring Connectors 8-321890-1-ND
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-321890-1
Terminals 8-321890-1
Terminals SOLIS R HT 22-16 COM 22-18 MIL 8

Terminals SOLIS R HT 22-16 COM 22-18 MIL 8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8-321890-1-ND 8-321890-1
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details