TE Connectivity Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 8-320573-1

Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 96F7327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
96F7327
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 96F7327
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F7327
Product Name Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details