TE Connectivity Splices 8-31819-6

Description
Body Features Splice Features : Serrated Terminal & Contact Weight (G) : 6.26 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 14.4 MM  [.567 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight (G) : 6.26 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 14.4 MM  [.567 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-31819-6 - TE Connectivity
Berwyn, PA, United States
Splices
8-31819-6
Splices 8-31819-6
Body Features Splice Features : Serrated Terminal & Contact Weight (G) : 6.26 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 14.4 MM  [.567 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight (G) : 6.26

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 16

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 2.16 MM  [.085 INCH ]
  • Outside Diameter : 4.19 MM  [.165 INCH ]
  • Product Length : 14.4 MM  [.567 INCH ]
  • Terminal Material Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 8-31819-6-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
8-31819-6-ND
Terminals - Wire Splice Connectors 8-31819-6-ND
CONN SPLICE 14-16 AWG CRIMP

CONN SPLICE 14-16 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-31819-6 8-31819-6-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers