TE Connectivity Rectangular Wire & Cable Connectors & Housings 8-292216-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.2 MM  [.44 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.2 MM  [.44 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 8-292216-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
8-292216-6
Rectangular Wire & Cable Connectors & Housings 8-292216-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.2 MM  [.44 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.2 MM  [.44 INCH ]
  • Connector Length : 38.1 MM  [1.499 INCH ]
  • Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ]
  • Row-to-Row Spacing : 2 MM  [.078 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 200

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-292216-6
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers