TE Connectivity SAS & MiniSAS 1735961-2

Description
Configuration Features Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Industry Standards PCIe/SAS Generation : Gen3 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Industry Standards PCIe/SAS Generation : Gen3 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735961-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735961-2
SAS & MiniSAS 1735961-2
Configuration Features Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Industry Standards PCIe/SAS Generation : Gen3 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Industry Standards


  • PCIe/SAS Generation : Gen3

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • SAS Connector Type : SAS
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Requires Holder
Termination: Solder
Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1735961-2
Modular Connectors / Ethernet Connectors 1735961-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - A125243CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125243CT-ND
Pluggable Connector Assemblies A125243CT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - A125243TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125243TR-ND
Pluggable Connector Assemblies A125243TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1735961-2
Electronic Connector 438-1735961-2
12G SAS/PCIE REC CONN,68 POS Product overview: 1735961-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735961-2 can be used for catalog matching and distributor lookup.

12G SAS/PCIE REC CONN,68 POS Product overview: 1735961-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735961-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1735961-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735961-2
Pluggable Connectors 1735961-2
CONN SAS/PCIE RCPT 68POS SLD SMD

CONN SAS/PCIE RCPT 68POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735961-2 1735961-2 A125243CT-ND 438-1735961-2 1735961-2
Product Name SAS & MiniSAS Connectors,Interconnects Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connectors
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data