TE Connectivity
Automotive Terminals
8-2109005-3
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab
Dimensions Tab Length : 21.5 MM [.846 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab
Dimensions Tab Length : 21.5 MM [.846 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab
Dimensions Tab Length : 21.5 MM [.846 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : 1.5 MM [.06 INCH ]
- Terminal Type : Tab
Dimensions
- Tab Length : 21.5 MM [.846 INCH ]
- Wire Size (MMSQ) : .85 - 1.25
- Wire Size (AWG) : 18 - 16
Product Type Features
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
8-2109005-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.1020 inch (2.59 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details