TE Connectivity
Automotive Terminals
1241405-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.19 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 19.05 MM [.75 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.19 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 19.05 MM [.75 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.19 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 19.05 MM [.75 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 4.8mm, 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 4.8 MM [.19 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 19.05 MM [.75 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 16 - 14
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1241405-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details