TE Connectivity Antennas 8-2108891-1

Description
Body Features Antenna Weight : 3.14 G  [.11 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 33.3 MM  [1.311 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.14 G  [.11 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 33.3 MM  [1.311 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2108891-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2108891-1
Antennas 8-2108891-1
Body Features Antenna Weight : 3.14 G  [.11 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 33.3 MM  [1.311 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3

Body Features


  • Antenna Weight : 3.14 G  [.11 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Eval Board
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 11 MM  [.433 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 33.3 MM  [1.311 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.3
Buy Now Datasheet
RF Antennas - 8-2108891-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2108891-1
RF Antennas 8-2108891-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2108891-1 8-2108891-1
Product Name Antennas RF Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513317-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344654-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108948-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers