TE Connectivity Quick Connects, Quick Disconnect Connectors 1217114-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A110907CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A110907CT-ND
Quick Connects, Quick Disconnect Connectors A110907CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A110907TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A110907TR-ND
Quick Connects, Quick Disconnect Connectors A110907TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 1217114-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217114-2
Contacts 1217114-2
PL 187 TERMINAL REC 18-14 AWG TPBR

PL 187 TERMINAL REC 18-14 AWG TPBR

Buy Now
Automotive Connectors REC 187 POS-LK MIII TPBR 18-14 - 792-1217114-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors REC 187 POS-LK MIII TPBR 18-14
792-1217114-2
Automotive Connectors REC 187 POS-LK MIII TPBR 18-14 792-1217114-2
Automotive Connectors REC 187 POS-LK MIII TPBR 18-14

Automotive Connectors REC 187 POS-LK MIII TPBR 18-14

Supplier's Site
Female Quick Disconnect, 14-18Awg/4.75Mm; Product Range Amp - Te Connectivity - 10H9755 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 14-18Awg/4.75Mm; Product Range Amp - Te Connectivity
10H9755
Female Quick Disconnect, 14-18Awg/4.75Mm; Product Range Amp - Te Connectivity 10H9755
FEMALE QUICK DISCONNECT, 14-18AWG/4.75MM; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 14-18AWG/4.75MM; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site
Pl 187 Terminal Rec 18-14 Awg Tpbr Rohs Compliant Te Connectivity - 79AH8699 - Newark, An Avnet Company
Chicago, IL, United States
Pl 187 Terminal Rec 18-14 Awg Tpbr Rohs Compliant Te Connectivity
79AH8699
Pl 187 Terminal Rec 18-14 Awg Tpbr Rohs Compliant Te Connectivity 79AH8699
PL 187 TERMINAL REC 18-14 AWG TPBR ROHS COMPLIANT: YES

PL 187 TERMINAL REC 18-14 AWG TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A110907CT-ND 1217114-2 792-1217114-2 10H9755 79AH8699
Product Name Quick Connects, Quick Disconnect Connectors Contacts Automotive Connectors REC 187 POS-LK MIII TPBR 18-14 Female Quick Disconnect, 14-18Awg/4.75Mm; Product Range Amp - Te Connectivity Pl 187 Terminal Rec 18-14 Awg Tpbr Rohs Compliant Te Connectivity
Gender Female / Jack
Mounting Free Hanging (In-Line) Cable, Free Hanging
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data