TE Connectivity Electromechanical Relays & Contactors 8-2027513-2

Description
Body Features Product Weight : 40 G  [1.41 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : Ag Contact Plating Material : Gold Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 0mA @ 0V Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 16 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote Datasheet
Description
Body Features Product Weight : 40 G  [1.41 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : Ag Contact Plating Material : Gold Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 0mA @ 0V Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 16 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-2027513-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-2027513-2
Electromechanical Relays & Contactors 8-2027513-2
Body Features Product Weight : 40 G  [1.41 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : Ag Contact Plating Material : Gold Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 0mA @ 0V Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 16 Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Product Weight : 40 G  [1.41 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Material : Ag
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Contact Switching Load (Min) : 0mA @ 0V
  • Contact Voltage Rating (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : 16

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-2027513-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Power Relays - 1-1415013-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
View Details
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers