TE Connectivity Connector Contacts 8-192044-4

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 45 Contact Size : 3.18mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 45 Contact Size : 3.18mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 8-192044-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
8-192044-4
Connector Contacts 8-192044-4
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 45 Contact Size : 3.18mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 45
  • Contact Size : 3.18mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 8-192044-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details