TE Connectivity Safety Symbols & Electrical Signs 8-1768034-1

Description
Body Features Primary Product Color : White Primary Product Material : Vinyl Dimensions Product Height : 16 MM  [.63 INCH ] Product Width : 16 MM  [.63 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : Protective Earthing Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Vinyl Dimensions Product Height : 16 MM  [.63 INCH ] Product Width : 16 MM  [.63 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : Protective Earthing Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 8-1768034-1 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
8-1768034-1
Safety Symbols & Electrical Signs 8-1768034-1
Body Features Primary Product Color : White Primary Product Material : Vinyl Dimensions Product Height : 16 MM  [.63 INCH ] Product Width : 16 MM  [.63 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : Protective Earthing Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Vinyl

Dimensions


  • Product Height : 16 MM  [.63 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 10

Printer/Label Features


  • Label Style : Die-Cut
  • Labels per Sheet : 10
  • Number of Labels Across : 1

Product Type Features


  • Electrical Symbol Type : Protective Earthing

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 8-1768034-1
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details