TE Connectivity Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity 18002

Description
LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Tested For Electrical RoHS Compliant: Yes
Datasheet
Description
LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Tested For Electrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity - 06WX8635 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity
06WX8635
Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity 06WX8635
LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Tested For Electrical RoHS Compliant: Yes

LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Tested For Electrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 06WX8635
Product Name Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details