TE Connectivity ™ Electromechanical Relays & Contactors 8-1618406-3

Description
Configuration Features Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 7.8, 90 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 x 1 Female
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 7.8, 90 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 x 1 Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1618406-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1618406-3
Electromechanical Relays & Contactors 8-1618406-3
Configuration Features Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 7.8, 90 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 x 1 Female

Configuration Features


  • Contact Arrangement : DPST-NO
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Resistance (OHM) : 7.8, 90
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 350
  • Contact Switching Voltage (Max) (VAC) : 600

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M6 x 1 Female
Buy Now Datasheet
Power Relays, Over 2 Amps - 8-1618406-3 - 1147086-8-1618406-3 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 8-1618406-3
1147086-8-1618406-3
Power Relays, Over 2 Amps - 8-1618406-3 1147086-8-1618406-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147086-8-1618406-3 Coil Resistance: 90 Ω Contact Current Rating: 350 A Number of Poles: 2 Categories: Power Relays,Over 2 Amps Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Throw Configuration: DPST Coil Voltage (DC): 24 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147086-8-1618406-3
Coil Resistance: 90 Ω
Contact Current Rating: 350 A
Number of Poles: 2
Categories: Power Relays,Over 2 Amps
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Throw Configuration: DPST
Coil Voltage (DC): 24 V

Buy Now
Relays - 8-1618406-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay, DPST-NO 28V

Relay, DPST-NO 28V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 8-1618406-3 1147086-8-1618406-3 8-1618406-3
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps - 8-1618406-3 Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM220EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details