TE Connectivity Electromechanical Relays & Contactors 8-1618112-9

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Drop-Out Protection Function : Undervoltage Type of Control : Potentiometer Adjustable Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Drop-Out Protection Function : Undervoltage Type of Control : Potentiometer Adjustable Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1618112-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1618112-9
Electromechanical Relays & Contactors 8-1618112-9
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Drop-Out Protection Function : Undervoltage Type of Control : Potentiometer Adjustable Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Single
  • Relay Options : Time Delay

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Mode of Operation : Adjustable Drop-Out
  • Protection Function : Undervoltage
  • Type of Control : Potentiometer Adjustable

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1618112-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393819-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415073-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers