TE Connectivity 3-Phase Filters 8-1609969-7

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 8-1609969-7 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
8-1609969-7
3-Phase Filters 8-1609969-7
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity - 70AJ1075 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity
70AJ1075
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity 70AJ1075
POWER LINE FILTER, 3-PH, 30A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 30A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 3-Ph, 30A, 520Vac Rohs Compliant Corcom Te Connectivity - 30AK7941 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 30A, 520Vac Rohs Compliant Corcom Te Connectivity
30AK7941
Power Line Filter, 3-Ph, 30A, 520Vac Rohs Compliant Corcom Te Connectivity 30AK7941
POWER LINE FILTER, 3-PH, 30A, 520VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3-PH, 30A, 520VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8-1609969-7 70AJ1075 30AK7941
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity Power Line Filter, 3-Ph, 30A, 520Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609967-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 25 amps
View Details
IEC Filters - 2660148 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609967-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 16 amps
View Details